RS Components, Ltd.
LCD Monochrome Displays
2543569
Description
Midas MD21609A6W-FPTLRGB
Request a Quote
Email Supplier
Description
Midas MD21609A6W-FPTLRGB
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Liquid Crystal Display (LCD) Modules |
|
Product Number
|
2543569 |
|
Product Name
|
LCD Monochrome Displays |
|
Backlight
|
Light Emitting Diode
|
Unlock Full Specs
to access all available technical data
Similar Products
Display Type
Character Display
Viewing Area Width
61 mm (2.4 inch)
Viewing Area Height
15.1 mm (0.5945 inch)
View Details
Number of Lines
4
Characters per Line
20
Character Width
3 mm (0.1181 inch)
View Details
Display Type
Character Display
Number of Lines
2
Characters per Line
16
View Details
Display Type
Character Display
Number of Lines
2
Characters per Line
16
View Details