RS Components, Ltd. Filter Regulators 2539233

Description
MS6-LFR-1/2-D6-C-P-M -AG-BAR-B filter reg
Request a Quote
Description
MS6-LFR-1/2-D6-C-P-M -AG-BAR-B filter reg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Filter Regulators - 2539233 - RS Components, Ltd.
Corby, Northants, United Kingdom
Filter Regulators
2539233
Filter Regulators 2539233
MS6-LFR-1/2-D6-C-P-M -AG-BAR-B filter reg

MS6-LFR-1/2-D6-C-P-M-AG-BAR-B filter reg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 2539233
Product Name Filter Regulators
Maximum Pressure 145.04 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Pressure Regulators - 2022124 - RS Components, Ltd.
Specs
Primary Material Anodised wrought Aluminium Alloy
Media Air
Maximum Pressure 159.54 psi (112 m H2O)
View Details
Pneumatic Pressure Regulators - 2577237 - RS Components, Ltd.
Specs
Primary Material Die Cast Zinc, Seal: Acrylonitrile Butadiene Rubber
Media Air
Maximum Pressure 232.06 psi (163 m H2O)
View Details
Filter Regulators - 2029852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Pressure 101.53 psi (71.45 m H2O)
Connection Description Threaded
View Details
Pneumatic Solenoid Valves - 1366506 - RS Components, Ltd.
Specs
Valve Type Solenoid; 2/2
Primary Material Brass / Bronze; Brass
Media Water; Gas; Compressed air, inert gas, mineral oil, neutral liquid, water; Air; Compressed Air
View Details