Manomètre Boîtier tout Inox A bain de Gl
| RS Components, Ltd. | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Number | 2530504 |
| Product Name | Pressure Gauges |
| Type | Gauge |
| Working Pressure Range | 0.0 to 8702 psi (0.0 to 6124 m H2O) |
| Connection Size | 0.5000 inch (12.7 mm) |