Manomètre Boîtier tout Inox A bain de Gl
| RS Components, Ltd. | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Number | 2530481 |
| Product Name | Pressure Gauges |
| Type | Gauge |
| Working Pressure Range | -14.5 to 131 psi (-10.21 to 91.87 m H2O) |
| Connection Size | 0.2500 inch (6.35 mm) |