RS Components, Ltd. HDMI Cables 2513270

Description
50CM HDMI M-M HS+E CABLE SUPER SLIM SOFT
Request a Quote
Description
50CM HDMI M-M HS+E CABLE SUPER SLIM SOFT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 2513270 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
2513270
HDMI Cables 2513270
50CM HDMI M-M HS+E CABLE SUPER SLIM SOFT

50CM HDMI M-M HS+E CABLE SUPER SLIM SOFT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2513270
Product Name HDMI Cables
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details
HDMI Cables - 1828573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 3.28 ft (10 dm)
Connector Type Hdmi
View Details
HDMI Cables - 1861663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Video
Cable Length 6.56 ft (20 dm)
Connector Type Hdmi
View Details
Video Converters - 1778831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 0.2034 ft (0.6200 dm)
Standards / Certifications RoHS
View Details