RS Components, Ltd. HDMI Cables 2513215

Description
2MTR HDMI M-M HS+E CABLE BLACK
Request a Quote
Description
2MTR HDMI M-M HS+E CABLE BLACK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 2513215 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
2513215
HDMI Cables 2513215
2MTR HDMI M-M HS+E CABLE BLACK

2MTR HDMI M-M HS+E CABLE BLACK

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2513215
Product Name HDMI Cables
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 1828793 - RS Components, Ltd.
Specs
Application Video
Product Type DisplayPort
Cable Length 0.4921 ft (1.5 dm)
View Details
HDMI Cables - 1828507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 6.56 ft (20 dm)
Connector Type Hdmi
View Details
Display Development Tools - 2256190 - RS Components, Ltd.
Specs
Application Computer
Standards / Certifications RoHS
View Details
HDMI Cables - 1765756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Video
Cable Length 9.84 ft (30 dm)
Connector Type Hdmi
View Details