RS Components, Ltd. 2484680

Description
Duratec 750® is a strong hydraulically pressed, asbestos free, calcium silicate insulating board in plate, bar and rod form. Mechanically strong with good impact strength. Will withstand thermal cycling without cracking/breaking. (Should be dried by heating @ 150°C for up to 24hr.). Can be machined to a good finish without chipping or breaking using standard tools. Resists most alkalis and solvents. Electrically insulating - good arc resistance and anti-tracking properties. Easy to cut and shape. Flame retardant. High chemical and solvent resistance. High resistance to thermal shock. Temperatures up to 1000°C. Density 1400 kg/m³. Thermal Conductivity 0.57 (at 200°C) 0.49 (at 400°C) Material = Duratec 750 Calcium Silicate Maximum Operating Temperature = +1000°C Length = 300mm Width = 25mm Thickness = 25mm Density = 1.4g/cm³ Flame Retardant = Yes Thermal Shock Resistant = Yes Thermal Conductivity = 0.49W/mK
Request a Quote
Description
Duratec 750® is a strong hydraulically pressed, asbestos free, calcium silicate insulating board in plate, bar and rod form. Mechanically strong with good impact strength. Will withstand thermal cycling without cracking/breaking. (Should be dried by heating @ 150°C for up to 24hr.). Can be machined to a good finish without chipping or breaking using standard tools. Resists most alkalis and solvents. Electrically insulating - good arc resistance and anti-tracking properties. Easy to cut and shape. Flame retardant. High chemical and solvent resistance. High resistance to thermal shock. Temperatures up to 1000°C. Density 1400 kg/m³. Thermal Conductivity 0.57 (at 200°C) 0.49 (at 400°C) Material = Duratec 750 Calcium Silicate Maximum Operating Temperature = +1000°C Length = 300mm Width = 25mm Thickness = 25mm Density = 1.4g/cm³ Flame Retardant = Yes Thermal Shock Resistant = Yes Thermal Conductivity = 0.49W/mK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2484680 - RS Components, Ltd.
Corby, Northants, United Kingdom
Duratec 750® is a strong hydraulically pressed, asbestos free, calcium silicate insulating board in plate, bar and rod form. Mechanically strong with good impact strength. Will withstand thermal cycling without cracking/breaking. (Should be dried by heating @ 150°C for up to 24hr.). Can be machined to a good finish without chipping or breaking using standard tools. Resists most alkalis and solvents. Electrically insulating - good arc resistance and anti-tracking properties. Easy to cut and shape. Flame retardant. High chemical and solvent resistance. High resistance to thermal shock. Temperatures up to 1000°C. Density 1400 kg/m³. Thermal Conductivity 0.57 (at 200°C) 0.49 (at 400°C) Material = Duratec 750 Calcium Silicate Maximum Operating Temperature = +1000°C Length = 300mm Width = 25mm Thickness = 25mm Density = 1.4g/cm³ Flame Retardant = Yes Thermal Shock Resistant = Yes Thermal Conductivity = 0.49W/mK

Duratec 750® is a strong hydraulically pressed, asbestos free, calcium silicate insulating board in plate, bar and rod form.
Mechanically strong with good impact strength. Will withstand thermal cycling without cracking/breaking. (Should be dried by heating @ 150°C for up to 24hr.). Can be machined to a good finish without chipping or breaking using standard tools. Resists most alkalis and solvents. Electrically insulating - good arc resistance and anti-tracking properties. Easy to cut and shape. Flame retardant. High chemical and solvent resistance. High resistance to thermal shock. Temperatures up to 1000°C. Density 1400 kg/m³. Thermal Conductivity 0.57 (at 200°C) 0.49 (at 400°C)
Material = Duratec 750 Calcium Silicate
Maximum Operating Temperature = +1000°C
Length = 300mm
Width = 25mm
Thickness = 25mm
Density = 1.4g/cm³
Flame Retardant = Yes
Thermal Shock Resistant = Yes
Thermal Conductivity = 0.49W/mK

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Building Insulation Materials
Product Number 2484680
Unlock Full Specs
to access all available technical data

Similar Products

 - 2484696 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 2484703 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 2484719 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 2484731 - RS Components, Ltd.
RS Components, Ltd.
View Details