| RS Components, Ltd. | |
|---|---|
| Product Category | Drive Sockets and Adapters |
| Product Number | 2484215 |
| Product Name | Sockets |
| Product Type | Socket Set (Sockets Only) |
| SAE or Metric | Metric Only |
| Product Features | Deep Length; Insulated; Insulated Deep Socket |
| Metric Size | 5.5 mm |