Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRIC HEATERS
RS COMPONENTS, LTD.
245635 -- HEATER PADS
RS Components, Ltd.
Heater Pads
245635
Description
RS PRO 245-635 Silicone Heater Mat
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
RS PRO 245-635 Silicone Heater Mat
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Heater Pads
245635
Heater Pads
245635
RS PRO 245-635 Silicone Heater Mat
RS PRO 245-635 Silicone Heater Mat
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Electric Heaters
Product Number
245635
Product Name
Heater Pads
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Enclosure Heaters
7662579
Specs
Heater Type
EnclosureHeater
Maximum Air Flow
94.13 SCFM (160 m³/hr)
View Details
RS Components, Ltd.
Enclosure Heaters
655418
Specs
Heater Type
EnclosureHeater
Max Air Temperature
176 F (80 C)
Maximum Air Flow
17.65 SCFM (30 m³/hr)
View Details
RS Components, Ltd.
Enclosure Heaters
1829817
Specs
Heater Type
EnclosureHeater
AC Voltage Required
24 volts
View Details
RS Components, Ltd.
Heating Elements
336733
Specs
Maximum Operating (Sheath) Temperature
176 F (80 C)
Heating Capacity
0.03 kW (0.1024 MBH)
AC Voltage Required
24 volts
View Details