Flexible, flame-retarded heat shrinkable tubing with an integrally bonded adhesive inner lining, designed to provide a permanent encapsulation for protection against moisture. The heat shrink can be used in a wide variety of applications such as electrical wire splices, cable jackets, wire breakouts, strain relief and protection boots for electrical components. Manufactured from an irradiated polyolefin material, the sleeving has a specially formulated adhesive inner wall which melts when heated and is forced into component interstices by the shrinking action of the outer wall. When cooled the sleeving becomes a semi-flexible, tough homogeneous encapsulate with a controlled wall thickness.
Features and benefits. ⢠Shrink ratio of 3:1. ⢠Adhesive lined. ⢠Flame retardant. ⢠Available in a range of colours and sizes. ⢠Length is 1.2m except clear which are in 300mm lengths
Sleeve Diameter = 19mm
Shrunk Diameter = 6mm
Colour = White
Sleeve Type = Heat Shrink
Adhesive Lined = Yes
Shrink Ratio = 3:1
Sleeve Length = 1.2m
Material = Polyolefin
Minimum Operating Temperature = -55°C
Maximum Operating Temperature = +125°C
RS Components, Ltd. | |
---|---|
Product Category | Shrink Wrap and Stretch Films |
Product Number | 2417523 |
Type | Shrink |