RS Components, Ltd. HDMI Cables 2406221

Description
StarTech.com HDMMV3M HDMI Cable
Request a Quote
Description
StarTech.com HDMMV3M HDMI Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 2406221 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
2406221
HDMI Cables 2406221
StarTech.com HDMMV3M HDMI Cable

StarTech.com HDMMV3M HDMI Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2406221
Product Name HDMI Cables
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 1765746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Product Type DVI Cable
Cable Length 16.4 ft (50 dm)
View Details
Video Converters - 1778830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.8366 ft (2.55 dm)
View Details
HDMI Cables - 2230917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50.1 ft (153 dm)
Standards / Certifications RoHS
View Details