RS Components, Ltd. HDMI Cables 2400007

Description
Okdo HNA-6B HDMI Cable
Request a Quote
Description
Okdo HNA-6B HDMI Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 2400007 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
2400007
HDMI Cables 2400007
Okdo HNA-6B HDMI Cable

Okdo HNA-6B HDMI Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2400007
Product Name HDMI Cables
Cable Length 19.69 ft (60 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 2863327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 49.21 ft (150 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 2240984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 164 ft (500 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 1828904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 49.21 ft (150 dm)
Connector Type Hdmi
View Details
HDMI Cables - 1863016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 9.84 ft (30 dm)
Connector Type Hdmi
View Details