RS Components, Ltd. Thermocouples 2394553

Description
RS Pro JIS TYPE K EXPOSED WELDED TIP THE
Request a Quote
Description
RS Pro JIS TYPE K EXPOSED WELDED TIP THE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Thermocouples
2394553
Thermocouples 2394553
RS Pro JIS TYPE K EXPOSED WELDED TIP THE

RS Pro JIS TYPE K EXPOSED WELDED TIP THE

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Wire
Product Number 2394553
Product Name Thermocouples
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thermocouple Type N
Length 394 inch (10000 mm)
Temperature Rating 221 F (105 C)
View Details
RS Components, Ltd.
Specs
Thermocouple Type T
Diameter 0.0079 inch (0.2000 mm)
Length 118 inch (3000 mm)
View Details
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.0079 inch (0.2000 mm)
Length 78.74 inch (2000 mm)
View Details
RS Components, Ltd.
Specs
Thermocouple Type J
Diameter 0.1575 inch (4 mm)
Length 78.74 inch (2000 mm)
View Details