These electronics cutters manufactured from high quality machined tool steel. Cutters have a built-in internal stop and integral return spring to prevent blade overlapping and reduce operator fatigue. All cutters are supplied with soft grip foam rubber grips.
Model 582E is designed for PCB component lead cutting, NATO and UK MOD approved 5110-99-256 52 58. Model 593AE is designed for rear cutting of DIP leads and dense PCBs
Type = Tip
Overall Length = 115mm
Materials Cut = Copper Wire, Hard Wire
Cutting Capacity = 1mm
Cut Type = Tip
Electrostatic Discharge Safe = Yes
RS Components, Ltd. | |
---|---|
Product Category | Wire, Cable, and Connector Tools |
Product Number | 2394026 |
Tool Type | Cutters / Scissors |