RS Components, Ltd. DC Motors 2389692

Description
RS PRO 719RE140 DC Motor
Request a Quote
Description
RS PRO 719RE140 DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 2389692 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
2389692
DC Motors 2389692
RS PRO 719RE140 DC Motor

RS PRO 719RE140 DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 2389692
Product Name DC Motors
Commutation Brush
Continuous Torque 0.0 In-lbs (0.0104 kg-cm)
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 3808633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Torque 44.2 In-lbs (51.02 kg-cm)
Gear Type Worm; Worm
Shaft Speed 40 rpm
View Details
DC Motors - 8777121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Gear Type Spur; Spur
Gearbox Ratio 1471 : 1
View Details
DC Motors - 3213158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Gear Type Spur; Spur
Units Metric
View Details
DC Motors - 8734776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Gear Type Spur; Spur
Gearbox Ratio 39 : 1
View Details