RS Components, Ltd. Electrical Safety Mats 2382590

Description
Tapis isolant 1000 x 1000 epaisseur 2,5
Request a Quote
Description
Tapis isolant 1000 x 1000 epaisseur 2,5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Safety Mats - 2382590 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electrical Safety Mats
2382590
Electrical Safety Mats 2382590
Tapis isolant 1000 x 1000 epaisseur 2,5

Tapis isolant 1000 x 1000 epaisseur 2,5

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Floor Mats
Product Number 2382590
Product Name Electrical Safety Mats
Mat Type Nonconductive
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Safety Mats - 2049731 - RS Components, Ltd.
Specs
Mat Type Nonconductive
Material Pvc
Width 51.18 inch (1300 mm)
View Details
Anti Static Mats - 2501199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Static
Color(s) Beige
Width 11.8 inch (300 mm)
View Details
Anti-Fatigue Mats - 285441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material Polyvinyl Chloride Foam
Width 720 inch (18300 mm)
View Details
Electrical Safety Mats - 1887003 - RS Components, Ltd.
Specs
Mat Type Nonconductive
Width 14.17 inch (360 mm)
Length 25.98 inch (660 mm)
View Details