RS Components, Ltd. Piezo Buzzers 237956P

Description
PCB continuous tone buzzer 12Vdc 75dB
Request a Quote
Description
PCB continuous tone buzzer 12Vdc 75dB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Piezo Buzzers - 237956P - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
237956P
Piezo Buzzers 237956P
PCB continuous tone buzzer 12Vdc 75dB

PCB continuous tone buzzer 12Vdc 75dB

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Audio Transducers and Buzzers
Product Number 237956P
Product Name Piezo Buzzers
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
Diameter / Length 23.3 mm (0.9173 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Buzzers - 1812737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Piezo Buzzers - 238022P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Tone Continuous
Sound Pressure Level 97 dB
View Details
Piezo Buzzers - 7243162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Piezo Buzzers - 6173069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details