Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL CONTAINERS
RS COMPONENTS, LTD.
2374432 -- INSTRUMENT CASES
RS Components, Ltd.
Instrument Cases
2374432
Description
Black unshielded ABS case,231x212x80mm
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Black unshielded ABS case,231x212x80mm
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Instrument Cases
2374432
Instrument Cases
2374432
Black unshielded ABS case,231x212x80mm
Black unshielded ABS case,231x212x80mm
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Industrial Containers
Product Number
2374432
Product Name
Instrument Cases
Material
ABS; Abs
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Transit Cases
1368885
Specs
Material
ABS; Plastic; Abs
Height
14.25 inch (362 mm)
Width
18.27 inch (464 mm)
View Details
RS Components, Ltd.
Anti Static Packaging
173885
Specs
Container Type
Bag
Height
5.98 inch (152 mm)
Width
5.98 inch (152 mm)
View Details
RS Components, Ltd.
Anti Static Packaging
1908433
Specs
Container Type
Bag
Features
ESD
Height
10.04 inch (255 mm)
View Details
RS Components, Ltd.
Compartment Boxes
1246592
Specs
Container Type
Box
Material
Plastic; Polypropylene (PP); Polypropylene
Height
2.36 inch (60 mm)
View Details