RS Components, Ltd. HDMI Cables 2369117

Description
5mtr HDMI M - Micro HDMI M HS+E Cable
Request a Quote
Description
5mtr HDMI M - Micro HDMI M HS+E Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 2369117 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
2369117
HDMI Cables 2369117
5mtr HDMI M - Micro HDMI M HS+E Cable

5mtr HDMI M - Micro HDMI M HS+E Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2369117
Product Name HDMI Cables
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Display Development Tools - 1743283 - RS Components, Ltd.
Specs
Application Computer
Standards / Certifications RoHS
View Details
HDMI Cables - 2299952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details
DisplayPort Cables - 2668452 - RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 0.4921 ft (1.5 dm)
Standards / Certifications RoHS
View Details
Video Converters - 1778835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 2.95 ft (9 dm)
Standards / Certifications RoHS
View Details