RS Components, Ltd. AV Adapters 2368282

Description
USB C Audio Charge Adapter 3.5mm Jack/PD
Request a Quote
Description
USB C Audio Charge Adapter 3.5mm Jack/PD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
AV Adapters
2368282
AV Adapters 2368282
USB C Audio Charge Adapter 3.5mm Jack/PD

USB C Audio Charge Adapter 3.5mm Jack/PD

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2368282
Product Name AV Adapters
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 16.4 ft (50 dm)
View Details
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 2.95 ft (9 dm)
View Details
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable
Cable Length 2.95 ft (9 dm)
View Details
Specs
Application Audio
Cable Length 22.97 ft (70 dm)
Connector Type TOSLINK
View Details