RS Components, Ltd. Bin Bags 2364381

Description
Cromwell Polythene BK300A1 Bin Bag
Request a Quote
Description
Cromwell Polythene BK300A1 Bin Bag
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bin Bags - 2364381 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bin Bags
2364381
Bin Bags 2364381
Cromwell Polythene BK300A1 Bin Bag

Cromwell Polythene BK300A1 Bin Bag

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2364381
Product Name Bin Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Bin Bags - 2022220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Polythene
Height 0.6693 inch (17 mm)
View Details
Instrument Cases - 1951548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 2.12 inch (53.8 mm)
Length 3.15 inch (80 mm)
View Details
Laptop Bags - 324998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Polyester
Width 18.5 inch (470 mm)
View Details
Anti Static Packaging - 707129 - RS Components, Ltd.
Specs
Container Type Bag
Height 17.72 inch (450 mm)
Width 28.94 inch (735 mm)
View Details