RS Components, Ltd. Air Hoses 2351229

Description
RS PRO PU1280TB Compressed Air Pipe
Request a Quote
Description
RS PRO PU1280TB Compressed Air Pipe
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Air Hoses - 2351229 - RS Components, Ltd.
Corby, Northants, United Kingdom
Air Hoses
2351229
Air Hoses 2351229
RS PRO PU1280TB Compressed Air Pipe

RS PRO PU1280TB Compressed Air Pipe

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2351229
Product Name Air Hoses
Working Pressure 145 psi (102 m H2O)
Temperature Range 32 F (0.0 C)
Material Thermoplastics; Polyurethane; Polyurethane
Media Chemicals; Oil/Fuel
Unlock Full Specs
to access all available technical data

Similar Products

Hose Pipe & Flexible Tubes - 1258970 - RS Components, Ltd.
Specs
I.D. 0.984 inch (25 mm)
O.D. 1.244 inch (31.6 mm)
Working Pressure 94 psi (66.35 m H2O)
View Details
Air Compressor Hoses - 1828758 - RS Components, Ltd.
Specs
Application Pneumatic
Length 10m
View Details
Air Hoses - 1228449 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.315 inch (8 mm)
O.D. 0.472 inch (12 mm)
Working Pressure 145 psi (102 m H2O)
View Details
Air Hoses - 2020976 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.335 inch (8.5 mm)
O.D. 0.472 inch (12 mm)
Working Pressure 305 psi (214 m H2O)
View Details