RS Components, Ltd.
Slot Drills
2348264
Description
4mm Slot drill
Request a Quote
Email Supplier
Description
4mm Slot drill
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
2348264 |
|
Product Name
|
Slot Drills |
|
Cutter Type
|
Slot Drills
|
|
Cutter
|
0.157 inch (4.0 mm)
|
|
Shank
|
0.236 inch (6.0 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.138 inch (3.5 mm)
Shank
0.236 inch (6.0 mm)
View Details
Cutter Type
Endmill
Cutter
0.030 inch (0.8 mm)
Shank
0.125 inch (3.2 mm)
View Details
Cutter Type
Endmill
Cutter
0.236 inch (6.0 mm)
Shank
0.236 inch (6.0 mm)
View Details
Cutter Type
Endmill
Cutter
0.039 inch (1.0 mm)
OAL
1.50 inch (38 mm)
View Details