RS Components, Ltd.
Heatsinks
2342362
Description
Heatsink 7K/W 38x35x25mm
Request a Quote
Email Supplier
Description
Heatsink 7K/W 38x35x25mm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Heat Sinks |
|
Product Number
|
2342362 |
|
Product Name
|
Heatsinks |
|
L
|
38 mm (1.5 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
L
125 mm (4.92 inch)
W
88 mm (3.46 inch)
H
35 mm (1.38 inch)
View Details
W
50 mm (1.97 inch)
H
60 mm (2.36 inch)
Mounting
Screw
View Details
L
100 mm (3.94 inch)
W
200 mm (7.87 inch)
H
15 mm (0.5906 inch)
View Details
W
50 mm (1.97 inch)
H
80 mm (3.15 inch)
Mounting
Screw
View Details