RS Components, Ltd. Instrument Cases 232074

Description
Wht zinc coated steel case,200x123x92mm
Request a Quote
Description
Wht zinc coated steel case,200x123x92mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Instrument Cases - 232074 - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrument Cases
232074
Instrument Cases 232074
Wht zinc coated steel case,200x123x92mm

Wht zinc coated steel case,200x123x92mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 232074
Product Name Instrument Cases
Material Steel; Cold rolled steel
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 2664947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold Rolled Steel
Height 3.54 inch (90 mm)
Length 5.91 inch (150 mm)
View Details
Cable Storage - 1245323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Rubber
Height 14.45 inch (367 mm)
View Details
Anti Static Packaging - 1908432 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 7.87 inch (200 mm)
View Details
Transit Cases - 2878402 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 14.49 inch (368 mm)
View Details