RS Components, Ltd. Thermocouples 2318456

Description
ANSI THERMOCOUPLE TYPE K MINI PLUG 1m
Request a Quote
Description
ANSI THERMOCOUPLE TYPE K MINI PLUG 1m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Thermocouples
2318456
Thermocouples 2318456
ANSI THERMOCOUPLE TYPE K MINI PLUG 1m

ANSI THERMOCOUPLE TYPE K MINI PLUG 1m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Wire
Product Number 2318456
Product Name Thermocouples
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Thermocouple Type J
Diameter 0.0787 inch (2 mm)
Length 39.37 inch (1000 mm)
View Details
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.0591 inch (1.5 mm)
Length 19.69 inch (500 mm)
View Details
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.0118 inch (0.3000 mm)
Length 78.74 inch (2000 mm)
View Details
Specs
Thermocouple Type T
Length 1969 inch (50000 mm)
Temperature Rating 221 F (105 C)
View Details