Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SPEAKERS
RS COMPONENTS, LTD.
2318266 -- SPEAKER DRIVERS
RS Components, Ltd.
Speaker Drivers
2318266
Description
FULL RANGE LOUDSPEAKER,2W 8OHM 1.5X3IN 8
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
FULL RANGE LOUDSPEAKER,2W 8OHM 1.5X3IN 8
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Speaker Drivers
2318266
Speaker Drivers
2318266
FULL RANGE LOUDSPEAKER,2W 8OHM 1.5X3IN 8
FULL RANGE LOUDSPEAKER,2W 8OHM 1.5X3IN 8
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Speakers
Product Number
2318266
Product Name
Speaker Drivers
Nominal Power
2 watts
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Speakers
3643240
Specs
Nominal Power
25 watts
Maximum Power
50 watts
Impedance
8 ohms
View Details
RS Components, Ltd.
Miniature Speakers
7903984
Specs
SPL
92 dB
Nominal Power
0.5000 watts
Size
1.10 inch (28 mm)
View Details
RS Components, Ltd.
Speaker Drivers
1812077
Specs
Nominal Power
5 watts
Impedance
8 ohms
Frequency Response
120 to 20000 Hz
View Details
RS Components, Ltd.
Speakers
2800501
Specs
Nominal Power
3 watts
Application
Portable Speaker
View Details