RS Components, Ltd. Conduit Fittings 228716

Description
Box Circ Thru BE 20mm
Request a Quote
Description
Box Circ Thru BE 20mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Conduit Fittings
228716
Conduit Fittings 228716
Box Circ Thru BE 20mm

Box Circ Thru BE 20mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 228716
Product Name Conduit Fittings
Fitting Type Through Box
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.9843 inch (25 mm)
Material Nylon; Nylon 66
View Details
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Nickel Plated Brass
View Details
RS Components, Ltd.
Specs
Fitting Type Terminal Box
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
RS Components, Ltd.
Specs
Fitting Type Dies
Size 0.7874 inch (20 mm)
View Details