RS Components, Ltd. Tool Bags 2286473

Description
Klein Tools 5216V Tool Bag
Request a Quote
Description
Klein Tools 5216V Tool Bag
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tool Bags - 2286473 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tool Bags
2286473
Tool Bags 2286473
Klein Tools 5216V Tool Bag

Klein Tools 5216V Tool Bag

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cabinets and Casework
Product Number 2286473
Product Name Tool Bags
Type Tool Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 2148934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Fabric
Height 11.81 inch (300 mm)
View Details
Tool Bags - 179760 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Nylon
Height 19.50 inch (495 mm)
View Details
Tool Belts & Tool Pouches - 1340442 - RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
View Details
Key Cabinets - 1798134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 21.65 inch (550 mm)
View Details