RS Components, Ltd. Storage Bins 2281166

Description
RS PRO RSA3007 Storage Bin
Request a Quote
Description
RS PRO RSA3007 Storage Bin
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Storage Bins - 2281166 - RS Components, Ltd.
Corby, Northants, United Kingdom
Storage Bins
2281166
Storage Bins 2281166
RS PRO RSA3007 Storage Bin

RS PRO RSA3007 Storage Bin

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2281166
Product Name Storage Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 1366428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pp
Height 6.38 inch (162 mm)
Width 9.69 inch (246 mm)
View Details
Storage Bins - 555471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Pp
Height 17.24 inch (438 mm)
View Details
Compartment Boxes - 1016539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Ps
Height 1.18 inch (30 mm)
View Details
Anti Static Packaging - 173786 - RS Components, Ltd.
Specs
Container Type Bag
Height 4.02 inch (102 mm)
Width 4.02 inch (102 mm)
View Details