RS Components, Ltd. P-Clips 2269013

Description
RS PRO OBPCW4-RSC-008 P-Clip
Request a Quote
Description
RS PRO OBPCW4-RSC-008 P-Clip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
P-Clips - 2269013 - RS Components, Ltd.
Corby, Northants, United Kingdom
P-Clips
2269013
P-Clips 2269013
RS PRO OBPCW4-RSC-008 P-Clip

RS PRO OBPCW4-RSC-008 P-Clip

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 2269013
Product Name P-Clips
Diameter 0.496 inch (12.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 2538556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.669 inch (17 mm)
Material Stainless Steel; 304 Stainless Steel
View Details
Cable Clips & Clamps - 233522 - RS Components, Ltd.
Specs
Type Nail Style Clip; Round clip
Diameter 0.276 inch (7 mm)
Material Pe
View Details
Cable Clips & Clamps - 1823855 - RS Components, Ltd.
Specs
Type Clip
Diameter 0.787 inch (20 mm)
Material Steel; Steel
View Details
P-Clips - 1440667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Mild steel
View Details