RS Components, Ltd.
Spacers
2240382
Description
SPACER MS58 2MM
Request a Quote
Email Supplier
Description
SPACER MS58 2MM
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Posts, Spacers, and Standoffs |
|
Product Number
|
2240382 |
|
Product Name
|
Spacers |
|
Type & Shape
|
Spacer; Round
|
Unlock Full Specs
to access all available technical data
Similar Products
Type & Shape
Standoff; Female / Female Standoff; Hex
Material
Brass; Brass
Body Length
0.9843 inch (25 mm)
View Details
Type & Shape
Spacer; Round
Material
Brass; Brass
Outside Diameter
0.3150 inch (8 mm)
View Details
Type & Shape
Standoff; Male/Female Standoff; Hex
Material
Brass; Brass
Body Length
0.2362 inch (6 mm)
View Details
Type & Shape
Standoff; Female / Female Standoff; Hex
Material
Brass; Brass
Outside Diameter
0.1969 inch (5 mm)
View Details