RS Components, Ltd. LED Lenses & Reflectors 2231442

Description
Visual SML 190 GTP LED Lens
Request a Quote
Description
Visual SML 190 GTP LED Lens
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Lenses & Reflectors - 2231442 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Lenses & Reflectors
2231442
LED Lenses & Reflectors 2231442
Visual SML 190 GTP LED Lens

Visual SML 190 GTP LED Lens

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category LED Mounts and Lenses
Product Number 2231442
Product Name LED Lenses & Reflectors
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Lenses & Reflectors - 6656700 - RS Components, Ltd.
Specs
LED Hardware LED Lens
LED Type 14.9 x 12.9 x 11.35 mm, 17.55 x 15.2 x 11.37 mm
Lead Length 14.9 to 17.55 mm (0.5866 to 0.6909 inch)
View Details
LED Lenses & Reflectors - 1711540 - RS Components, Ltd.
Specs
LED Hardware LED Lens
LED Type 14.9 x 12.9 x 14.4 mm, 17.55 x 15.2 x 10.6 mm
Lead Length 14.9 to 17.55 mm (0.5866 to 0.6909 inch)
View Details
LED Array Mounts - 2307595 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Mount
Lead Length 309 mm (12.17 inch)
View Details
LED Light Pipes - 8796093 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.16 x 11.85 x 6.1mm
Lead Length 11.85 mm (0.4665 inch)
View Details