RS Components, Ltd. HDMI Cables 2208449

Description
3m HDMI 2.1 Certified Cable - Black Brai
Request a Quote
Description
3m HDMI 2.1 Certified Cable - Black Brai
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 2208449 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
2208449
HDMI Cables 2208449
3m HDMI 2.1 Certified Cable - Black Brai

3m HDMI 2.1 Certified Cable - Black Brai

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2208449
Product Name HDMI Cables
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 2240985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 246 ft (750 dm)
Standards / Certifications RoHS
View Details
Raspberry Pi Cables - 2012171 - RS Components, Ltd.
Specs
Application Video
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 2677834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details