RS Components, Ltd. HDMI Cables 2208447

Description
3m HDMI 2.1 Certified Cable - Black Brai
Request a Quote
Description
3m HDMI 2.1 Certified Cable - Black Brai
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 2208447 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
2208447
HDMI Cables 2208447
3m HDMI 2.1 Certified Cable - Black Brai

3m HDMI 2.1 Certified Cable - Black Brai

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2208447
Product Name HDMI Cables
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 2368318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 9.84 ft (30 dm)
Standards / Certifications RoHS
View Details
AV Adapters - 2863357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DVI Cable
Standards / Certifications RoHS
View Details
Video Converters - 1778767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.4167 ft (1.27 dm)
View Details
HDMI Cables - 1765766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 3.28 ft (10 dm)
Connector Type Hdmi
View Details