RS Components, Ltd. HDMI Cables 2208438

Description
1m HDMI 2.1 Certified Cable - Black Cabl
Request a Quote
Description
1m HDMI 2.1 Certified Cable - Black Cabl
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 2208438 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
2208438
HDMI Cables 2208438
1m HDMI 2.1 Certified Cable - Black Cabl

1m HDMI 2.1 Certified Cable - Black Cabl

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2208438
Product Name HDMI Cables
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 2299968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 1828765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 4.92 ft (15 dm)
Connector Type Hdmi
View Details
HDMI Cables - 1930234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Product Type DVI Cable
Cable Length 3.28 ft (10 dm)
View Details
HDMI Cables - 1861663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Video
Cable Length 6.56 ft (20 dm)
Connector Type Hdmi
View Details