RS Components, Ltd. BBC micro:bit Cases 2207292

Description
Okdo Clear Silicone Case for micro:bit V
Request a Quote
Description
Okdo Clear Silicone Case for micro:bit V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
BBC micro:bit Cases - 2207292 - RS Components, Ltd.
Corby, Northants, United Kingdom
BBC micro:bit Cases
2207292
BBC micro:bit Cases 2207292
Okdo Clear Silicone Case for micro:bit V

Okdo Clear Silicone Case for micro:bit V

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2207292
Product Name BBC micro:bit Cases
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 2820314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polypropylene (PP); Polypropylene
Height 19.09 inch (485 mm)
View Details
Transit Cases - 1247671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pp
Height 13.78 inch (350 mm)
Width 17.72 inch (450 mm)
View Details
Instrument Cases - 2664946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold Rolled Steel
Height 3.15 inch (80 mm)
Length 4.72 inch (120 mm)
View Details
Instrument Cases - 1951542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.18 inch (30 mm)
Length 3.15 inch (80 mm)
View Details