RS Components, Ltd. Powered Respirator Filters 218820

Description
Particulate Pre-Filter-Large Case Filter
Request a Quote
Description
Particulate Pre-Filter-Large Case Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Powered Respirator Filters - 218820 - RS Components, Ltd.
Corby, Northants, United Kingdom
Powered Respirator Filters
218820
Powered Respirator Filters 218820
Particulate Pre-Filter-Large Case Filter

Particulate Pre-Filter-Large Case Filter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 218820
Product Name Powered Respirator Filters
Construction Powered Respirator Filters
Unlock Full Specs
to access all available technical data

Similar Products

Fan Filters - 7374103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Fan mounted filter
Media Type Aluminium, stainless steel
Length 4.72 inch (120 mm)
View Details
HVAC Air Filters - 7302805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Cotton, pet
Airflow 955 SCFM (1623 m³/hr)
View Details
Fan Filters - 334977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Filter Media; Mat
Media Type Fibre
Length 4.65 inch (118 mm)
View Details
HVAC Air Filters - 2560514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Media Roll
Media Type 100% Polyester
Height 23.62 inch (600 mm)
View Details