RS Components, Ltd. Powered Respirator Filters 218736

Description
Work Particulate Standard TM3 P3 Filter
Request a Quote
Description
Work Particulate Standard TM3 P3 Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Powered Respirator Filters - 218736 - RS Components, Ltd.
Corby, Northants, United Kingdom
Powered Respirator Filters
218736
Powered Respirator Filters 218736
Work Particulate Standard TM3 P3 Filter

Work Particulate Standard TM3 P3 Filter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 218736
Product Name Powered Respirator Filters
Construction Powered Respirator Filters
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Air Filters - 7302934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Blower filter
Media Type Polyethylene Terephthalate
Length 19.49 inch (495 mm)
View Details
HVAC Air Filters - 8802450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Compact v-filter
Media Type Glass fibre
Airflow 2000 SCFM (3400 m³/hr)
View Details
HVAC Air Filters - 8279822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Bag Filters; Bag
Media Type Micro glass
Features Multipocket
View Details
HVAC Air Filters - 2560524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Media Roll
Media Type 100% Polyester
Height 78.74 inch (2000 mm)
View Details