RS Components, Ltd. Anti Static Storage Boxes 218584

Description
RS PRO 026-0078 ESD Box
Request a Quote
Description
RS PRO 026-0078 ESD Box
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Anti Static Storage Boxes - 218584 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Storage Boxes
218584
Anti Static Storage Boxes 218584
RS PRO 026-0078 ESD Box

RS PRO 026-0078 ESD Box

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 218584
Product Name Anti Static Storage Boxes
Container Type Box
Material 100% Pure Kraft
Features ESD
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.77 inch (45 mm)
Length 8.66 inch (220 mm)
View Details
Compartment Boxes - 472206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material ABS; Abs
Height 0.8268 inch (21 mm)
View Details
Instrument Cases - 1951550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 2.12 inch (53.8 mm)
Length 8.66 inch (220 mm)
View Details
Compartment Boxes - 1368904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Plastic; Polypropylene (PP); Polypropylene
Height 3.58 inch (91 mm)
View Details