RS Components, Ltd. Anti Static Storage Boxes 218578

Description
RS PRO 026-0071 ESD Box
Request a Quote
Description
RS PRO 026-0071 ESD Box
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Anti Static Storage Boxes - 218578 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Storage Boxes
218578
Anti Static Storage Boxes 218578
RS PRO 026-0071 ESD Box

RS PRO 026-0071 ESD Box

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 218578
Product Name Anti Static Storage Boxes
Container Type Box
Material 100% Pure Kraft
Features ESD
Unlock Full Specs
to access all available technical data

Similar Products

Compartment Boxes - 5253732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material ABS; Abs
Height 0.8268 inch (21 mm)
View Details
Compartment Boxes - 5253833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material ABS; Abs
Height 0.8268 inch (21 mm)
View Details
Oscilloscope Cases - 1271097 - RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 0.4724 inch (12 mm)
Length 0.6299 inch (16 mm)
View Details
Storage Boxes - 1783356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Pp
Volume Capacity 14.79 gallons (56 liters)
View Details