Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SUPPLIES
RS COMPONENTS, LTD.
2184801 -- AC/DC ADAPTERS
RS Components, Ltd.
AC/DC Adapters
2184801
Description
Desktop AC/DC 45W 12V 3.8A
Request a Quote
Email Supplier
Description
Desktop AC/DC 45W 12V 3.8A
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
AC/DC Adapters
2184801
AC/DC Adapters
2184801
Desktop AC/DC 45W 12V 3.8A
Desktop AC/DC 45W 12V 3.8A
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Power Supplies
Product Number
2184801
Product Name
AC/DC Adapters
Type
AC / DC Adapter
Adapter Plug Type
IEC
Regulatory Compliance
RoHS Compliant
DC Output Voltage
12.0 volts
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Bench Power Supplies
1026086
Specs
Regulatory Compliance
RoHS Compliant
AC Output Voltage
0.0 to 500.0 volts
DC Output Voltage
0.0 to 500.0 volts
View Details
RS Components, Ltd.
Switching Power Supplies
1227678
Specs
Regulatory Compliance
RoHS Compliant
DC Output Voltage
24.0 volts
DC Output Current
1.67 amps
View Details
RS Components, Ltd.
AC/DC Adapters
1254247
Specs
Type
AC / DC Adapter
Operating Temperature
40 C (104 F)
Adapter Plug Type
Fixed Bare end
View Details
RS Components, Ltd.
Switching Power Supplies
1227796
Specs
Form Factor
Board Mount
Regulatory Compliance
RoHS Compliant
DC Output Voltage
5.0 to 12.0 volts
View Details