RS Components, Ltd. Rivets 2184454

Description
Avdel Stavex Multigrip Rivet 4.8mm (3/16
Request a Quote
Description
Avdel Stavex Multigrip Rivet 4.8mm (3/16
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rivets - 2184454 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rivets
2184454
Rivets 2184454
Avdel Stavex Multigrip Rivet 4.8mm (3/16

Avdel Stavex Multigrip Rivet 4.8mm (3/16

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Rivets
Product Number 2184454
Product Name Rivets
Rivet Type Blind; Blind
Unlock Full Specs
to access all available technical data

Similar Products

Rivets - 2065332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Material Aluminum; Steel
Finish Plain
View Details
Rivets - 304121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Snap; Snap
Body / Shank Diameter 0.1654 inch (4.2 mm)
View Details
Rivets - 7257247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Finish Plain
Body / Shank Diameter 0.1969 inch (5 mm)
View Details
Rivets - 2422230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Material Aluminum
Body / Shank Diameter 0.1575 inch (4 mm)
View Details