RS Components, Ltd. Proximity Sensors 2181176

Description
Ultrasonic sensor, 4000mm, Analogue 4-20
Request a Quote
Description
Ultrasonic sensor, 4000mm, Analogue 4-20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2181176 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2181176
Proximity Sensors 2181176
Ultrasonic sensor, 4000mm, Analogue 4-20

Ultrasonic sensor, 4000mm, Analogue 4-20

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2181176
Product Name Proximity Sensors
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 157 inch (4000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Proximity Sensors - 204856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 9.84 to 59.06 inch (250 to 1500 mm)
Power Requirements DC Powered
View Details
Proximity Sensors - 1038479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Smooth Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Proximity Sensors - 2181181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Operation Distance 23.62 inch (600 mm)
View Details