RS Components, Ltd. Proximity Sensors 2181168

Description
Ultrasonic sensor, 2000mm, M30 Analogue
Request a Quote
Description
Ultrasonic sensor, 2000mm, M30 Analogue
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2181168 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2181168
Proximity Sensors 2181168
Ultrasonic sensor, 2000mm, M30 Analogue

Ultrasonic sensor, 2000mm, M30 Analogue

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2181168
Product Name Proximity Sensors
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Operation Distance 78.74 inch (2000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 204881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Cylindrical; Other; Circular
Operation Distance 1.18 to 394 inch (30 to 10000 mm)
View Details
Proximity Sensors - 204890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Cylindrical; Other; Circular
View Details
Proximity Sensors - 2100755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 39.37 inch (1000 mm)
View Details
Proximity Sensors - 1038479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Smooth Barrel
Operation Distance 0.1181 inch (3 mm)
View Details