RS Components, Ltd. Interface Adapters & Converters 217854

Description
USB to Serial Converter RS485 T-Block
Request a Quote
Description
USB to Serial Converter RS485 T-Block
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Interface Adapters & Converters
217854
Interface Adapters & Converters 217854
USB to Serial Converter RS485 T-Block

USB to Serial Converter RS485 T-Block

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 217854
Product Name Interface Adapters & Converters
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application Computer
Product Type Serial; USB
Connector Type USB C, D-sub, 9 Pin
View Details
RS Components, Ltd.
Specs
Application Computer
Product Type Serial
Cable Length 0.8530 ft (2.6 dm)
View Details
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
Specs
Application Computer
Product Type Serial; USB
Connector Type USB C, D-sub, 9 Pin
View Details