Idroboard - centralino 12 moduli IP65
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 2175030 |
| Product Name | Wall Boxes |
| Type | Junction Box |
| Width | 17.64 inch (448 mm) |
| Depth | 5.55 inch (141 mm) |
| Material | Polycarbonate; Polystyrene; Polycarbonate, Polystyrene |