RS Components, Ltd. Uninterruptible Power Supplies 2153262

Description
APC SMART-UPS SRT LI-ION 3000VA RM 230V
Request a Quote
Description
APC SMART-UPS SRT LI-ION 3000VA RM 230V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Uninterruptible Power Supplies - 2153262 - RS Components, Ltd.
Corby, Northants, United Kingdom
Uninterruptible Power Supplies
2153262
Uninterruptible Power Supplies 2153262
APC SMART-UPS SRT LI-ION 3000VA RM 230V

APC SMART-UPS SRT LI-ION 3000VA RM 230V

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Uninterruptible Power Supplies (UPS)
Product Number 2153262
Product Name Uninterruptible Power Supplies
Volt-Amp Rating 3 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supplies - 8238988 - RS Components, Ltd.
Specs
Volt-Amp Rating 2 kVA
Watt Rating 1.8 kwatts
View Details
Uninterruptible Power Supplies - 1228264 - RS Components, Ltd.
Specs
Technology On-line (Double-conversion); Online
Volt-Amp Rating 2 kVA
Watt Rating 1.4 kwatts
View Details
Uninterruptible Power Supplies - 7140158 - RS Components, Ltd.
Specs
Volt-Amp Rating 0.6500 kVA
Watt Rating 0.3600 kwatts
View Details
Uninterruptible Power Supplies - 2472079 - RS Components, Ltd.
Specs
Technology UPS
Volt-Amp Rating 2 kVA
Watt Rating 1.6 kwatts
View Details