RS Components, Ltd. Multi-Band Antennas 2152414

Description
Antenna,3-PORT 1x-4G, 1x-WIFI-GNSS, BK
Request a Quote
Description
Antenna,3-PORT 1x-4G, 1x-WIFI-GNSS, BK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Band Antennas - 2152414 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2152414
Multi-Band Antennas 2152414
Antenna,3-PORT 1x-4G, 1x-WIFI-GNSS, BK

Antenna,3-PORT 1x-4G, 1x-WIFI-GNSS, BK

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Antennas
Product Number 2152414
Product Name Multi-Band Antennas
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 1561.0 to 1602.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SMT Antennas - 2102397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gain 0.3000 dB
View Details
Multi-Band Antennas - 2024080 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 880.0 to 5925.0 MHz
View Details
GSM & GPRS Antennas - 1248711 - RS Components, Ltd.
Specs
Applications Basestation
Primary Frequency Range 850.0 to 2100.0 MHz
Gain 4 dB
View Details
Multi-Band Antennas - 2097266 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 380.0 to 6000.0 MHz
View Details