RS Components, Ltd. Audio Cable 2152403

Description
RS PRO 301-053-CCA/100M Speaker Cable
Request a Quote
Description
RS PRO 301-053-CCA/100M Speaker Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Audio Cable - 2152403 - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Cable
2152403
Audio Cable 2152403
RS PRO 301-053-CCA/100M Speaker Cable

RS PRO 301-053-CCA/100M Speaker Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2152403
Product Name Audio Cable
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Audio Cable - 2848486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; LAN / Ethernet
Cable Length 1640 ft (5000 dm)
View Details
Audio Cable - 2887344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Type Flat Cable
Cable Length 328 ft (1000 dm)
View Details
Audio Cable - 2883929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 1924518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 5.91 ft (18 dm)
Connector Type Hdmi
View Details